IDEC Corporation Lens, Square, Amber; Lens Shape Idec AL6Q-LK2-A

Description
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Amber; Lens Shape Idec - 74K3661 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Amber; Lens Shape Idec
74K3661
Lens, Square, Amber; Lens Shape Idec 74K3661
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 74K3661
Product Name Lens, Square, Amber; Lens Shape Idec
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-508-R690-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details