16MM PUSHBUTTON ILLUMINATED
Pushbutton, Maint, Red, Flush, 24V
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | AL6Q-A24P-R | AL6Q-A24P-R |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 1 amps |