16MM PUSHBUTTON ILLUMINATED
16MM PUSHBUTTON ILLUMINATED
Pushbutton, Maint, Grn, Flush, 24V D
Switch;Pushbutton Illuminated,16mmd Flush Square Green 1NO-1NC Contact 24VAC/DC
PB SW, SPDT, 1A, 120V, SOLDER/QC, GREEN; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained
| DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6Q-A14P-G-ND | AL6Q-A14P-G | AL6Q-A14P-G | 70174235 | 15C0434 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated | Switch;Pushbutton Illuminated,16mmd Flush Square Green 1NO-1NC Contact 24VAC/DC | Pb Sw, Spdt, 1A, 120V, Solder/qc, Green; Product Range Idec |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | ||||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Quick Connect/Blade; Solder Terminals |