IDEC Corporation Switches - Pushbutton Switches AL6M-M24P-R

Description
16MM PUSHBUTTON ILLUMINATED
Description
16MM PUSHBUTTON ILLUMINATED

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
AL6M-M24P-R
Switches - Pushbutton Switches AL6M-M24P-R
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
IDEC Pushbutton Illuminated - AL6M-M24P-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6M-M24P-R
IDEC Pushbutton Illuminated AL6M-M24P-R
Pushbutton, Mom, Red, Ext, 24V Direc

Pushbutton, Mom, Red, Ext, 24V Direc

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED - 70173253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
70173253
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED 70173253
Miniature Switch, Panel Mount, 8 mA @ 5 VDC Rated Current, Solder⁄Quick Connect terminal 16mm (5⁄8") mounting hole LED illumination Compact design saves space Momentary, maintained, selectors, and e-stops Gold-clad silver contacts for reliable low level switching Snap action contacts IP40 (dustproof) or IP65 (oiltight) versions 50 Megohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance. Gold-clad silver contact material.

Miniature Switch, Panel Mount, 8 mA @ 5 VDC Rated Current, Solder⁄Quick Connect terminal

  • 16mm (5⁄8") mounting hole
  • LED illumination
  • Compact design saves space
  • Momentary, maintained, selectors, and e-stops
  • Gold-clad silver contacts for reliable low level switching
  • Snap action contacts
  • IP40 (dustproof) or IP65 (oiltight) versions
    50 Megohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance. Gold-clad silver contact material.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AL6M-M24P-R AL6M-M24P-R 70173253
Product Name Switches - Pushbutton Switches IDEC Pushbutton Illuminated Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade; Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TBM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton Switches - 486-3907-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers