16MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Grn, Ext, 24V Direc
16MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
PUSHBUTTON, AL6 SERIES, ILLUMINATED, ROUND, MOMENTARY, DPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM LENS, GREEN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6M-M24-G-ND | AL6M-M24-G | AL6M-M24-G | 15C0234 | 456758 |
| Product Name | Pushbutton Switches | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 24Mm; Product Range Idec | Pushbutton |
| Actuator Specifications | Round, Button | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |