IDEC CORPORATION
AL6M-M14-JW -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AL6M-M14-JW
Description
PUSH BUTTON 16MM ROUND
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSH BUTTON 16MM ROUND
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AL6M-M14-JW |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Plunger for Cap
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
View Details
7 suppliers
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details