IDEC Corporation Pushbutton Switches - AL6M-LK3-A AL6M-LK3-A

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069712-AL6M-LK3-A Color: Orange Lens Color: Orange Categories: Pushbutton Switches Lens Style: Round Alternative Parts (Cross-Reference): AL6M-LK3-AAL6M-LK3-A .; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069712-AL6M-LK3-A Color: Orange Lens Color: Orange Categories: Pushbutton Switches Lens Style: Round Alternative Parts (Cross-Reference): AL6M-LK3-AAL6M-LK3-A .; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AL6M-LK3-A - 1069712-AL6M-LK3-A - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - AL6M-LK3-A
1069712-AL6M-LK3-A
Pushbutton Switches - AL6M-LK3-A 1069712-AL6M-LK3-A
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069712-AL6M-LK3-A Color: Orange Lens Color: Orange Categories: Pushbutton Switches Lens Style: Round Alternative Parts (Cross-Reference): AL6M-LK3-AAL6M-LK3-A .; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: Unknown

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069712-AL6M-LK3-A
Color: Orange
Lens Color: Orange
Categories: Pushbutton Switches
Lens Style: Round
Alternative Parts (Cross-Reference): AL6M-LK3-AAL6M-LK3-A.;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1069712-AL6M-LK3-A
Product Name Pushbutton Switches - AL6M-LK3-A
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers