IDEC Corporation Lens, Round, Amber; Lens Shape Idec AL6M-LK3-A

Description
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Amber; Lens Shape Idec - 74K3656 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Amber; Lens Shape Idec
74K3656
Lens, Round, Amber; Lens Shape Idec 74K3656
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 74K3656
Product Name Lens, Round, Amber; Lens Shape Idec
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-508-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details