IDEC Corporation Lens, Round, Amber; Lens Shape Idec AL6M-LK2-A

Description
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Amber; Lens Shape Idec - 74K3653 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Amber; Lens Shape Idec
74K3653
Lens, Round, Amber; Lens Shape Idec 74K3653
LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, AMBER; Lens Shape:Round; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Round Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 74K3653
Product Name Lens, Round, Amber; Lens Shape Idec
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-508-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 77.52 mm (3.05 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details