Idec AL6M-A24-G Push Button Switch
16MM PUSHBUTTON ILLUMINATED
PB SW, DPDT, 1A, 120V, SOLDER/QC, GREEN; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained
Pushbutton, Maint, Grn, Ext, 24V Dir
16MM PUSHBUTTON ILLUMINATED
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287921 | 1885-AL6M-A24-G-ND | 12C1508 | AL6M-A24-G | AL6M-A24-G |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Sw, Dpdt, 1A, 120V, Solder/qc, Green; Product Range Idec | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch; Pilot Light; RoHS | Illuminated Switch | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained |