IDEC Corporation Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec AL6M-A14-W

Description
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet
Description
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec - 14C9912 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec
14C9912
Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec 14C9912
PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

PB SW, SPDT, 1A, 120V, SOLDER/QC, WHITE; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; IP Rating:IP40, IP65RoHS Compliant: Yes

Supplier's Site Datasheet
Push Button: White, RND LED PB SPDT IP40 - 70174250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Push Button: White, RND LED PB SPDT IP40
70174250
Push Button: White, RND LED PB SPDT IP40 70174250
Push Button: White, RND LED PB SPDT IP40

Push Button: White, RND LED PB SPDT IP40

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 14C9912 70174250
Product Name Pb Sw, Spdt, 1A, 120V, Solder/qc, White; Product Range Idec Push Button: White, RND LED PB SPDT IP40
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPPJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011C24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 913668 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details