16MM PUSHBUTTON ILLUMINATED
Idec AL6H-M24P-G Push Button Switch
SWITCH INDUSTRIAL PUSHBUTTON, 18Mm x 24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
Pushbutton, Mom, Grn, Flush, 24V Dir
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
Miniature switches and pilot devices consist of gold-clad silver contacts for reliable low level switching and also has snap action contacts.
16MM PUSHBUTTON ILLUMINATED
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6H-M24P-G-ND | 8287892 | 14C9785 | AL6H-M24P-G | 70173281 | AL6H-M24P-G |
| Product Name | Pushbutton Switches | Push Button Switches | Switch Industrial Pushbutton, 18Mm X 24Mm; Product Range Idec | IDEC Pushbutton Illuminated | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Button | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | |||
| Features | Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS | Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch |