16MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Red, Flush, 24V dir
SWITCH, PUSHBUTTON, DPDT, 3A, 24V; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary;
16MM PUSHBUTTON ILLUMINATED
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6H-M24-R-ND | AL6H-M24-R | 98B7703 | AL6H-M24-R |
| Product Name | Pushbutton Switches | IDEC Pushbutton Illuminated | Switch, Pushbutton, Dpdt, 3A, 24V; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |