IDEC Corporation Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec AL6H-M14P-W

Description
PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP40, IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP40, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec - 94B3322 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec
94B3322
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec 94B3322
PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP40, IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:White; IP Rating:IP40, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, WHITE - 70173279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, WHITE
70173279
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, WHITE 70173279
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength Key features of the A6 series switches and pilot lights include: 16mm (5/8") mounting hole LED illumination Compact design saves space Momentary, Maintained, Selectors, and E-Stops Gold-clad Silver contacts for reliable low level switching Snap action contacts IP40 (dustproof) or IP65 (oiltight) versions

Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength

Key features of the A6 series switches and pilot lights include:

  • 16mm (5/8") mounting hole
  • LED illumination
  • Compact design saves space
  • Momentary, Maintained, Selectors, and E-Stops
  • Gold-clad Silver contacts for reliable low level switching
  • Snap action contacts
  • IP40 (dustproof) or IP65 (oiltight) versions
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 94B3322 70173279
Product Name Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, WHITE
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Features RoHS Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Terminal Type Quick Connect/Blade; Solder Terminals
Max Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AV-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 16343 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details