Idec AL6H-M14P-G Push Button Switch
16MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Grn, Flush, 24V Dir
16MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 18X24MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Miniature Switches and Pilot Devices, Panel Mount, LED Power Source, 2000 VAC Dielectric Strength
Key features of the A6 series switches and pilot lights include:
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287870 | 1885-AL6H-M14P-G-ND | AL6H-M14P-G | AL6H-M14P-G | 14C9737 | 70173276 |
| Product Name | Push Button Switches | Pushbutton Switches | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 18X24Mm; Product Range Idec | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, GREEN |
| Actuator Specifications | Button | Square, Button | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | |||
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch |