IDEC Corporation Pushbutton Switches AL6H-M14-R

Description
16MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet
Description
16MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-AL6H-M14-R-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-AL6H-M14-R-ND
Pushbutton Switches 1885-AL6H-M14-R-ND
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Buy Now Datasheet
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec - 14C9734 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec
14C9734
Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec 14C9734
PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes

PB SWITCH, SPDT, 1A, 110V, PANEL; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Illuminated - AL6H-M14-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6H-M14-R
IDEC Pushbutton Illuminated AL6H-M14-R
Pushbutton, Mom, Red, Flush, 24V Dir

Pushbutton, Mom, Red, Flush, 24V Dir

Supplier's Site
Switches - Pushbutton Switches - AL6H-M14-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AL6H-M14-R
Switches - Pushbutton Switches AL6H-M14-R
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-AL6H-M14-R-ND 14C9734 AL6H-M14-R AL6H-M14-R
Product Name Pushbutton Switches Pb Switch, Spdt, 1A, 110V, Panel; Product Range Idec IDEC Pushbutton Illuminated Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP1LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1113890 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details