IDEC Corporation Lens, Rectangular, Amber; Lens Shape Idec AL6H-LK2-A

Description
LENS, RECTANGULAR, AMBER; Lens Shape:Rectangular; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Rectangular Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, AMBER; Lens Shape:Rectangular; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Rectangular Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Amber; Lens Shape Idec - 74K3645 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Amber; Lens Shape Idec
74K3645
Lens, Rectangular, Amber; Lens Shape Idec 74K3645
LENS, RECTANGULAR, AMBER; Lens Shape:Rectangular; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Rectangular Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches RoHS Compliant: Yes

LENS, RECTANGULAR, AMBER; Lens Shape:Rectangular; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Rectangular Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 74K3645
Product Name Lens, Rectangular, Amber; Lens Shape Idec
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details