IDEC Corporation Pushbutton AL6H-A14-S

Description
PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MAINTAINED (LATCHING), SPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM X 24MM LENS, BLUE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MAINTAINED (LATCHING), SPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM X 24MM LENS, BLUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 694183 - Radwell International
Willingboro, NJ, United States
Pushbutton
694183
Pushbutton 694183
PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MAINTAINED (LATCHING), SPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM X 24MM LENS, BLUE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, AL6 SERIES, ILLUMINATED, RECTANGULAR, MAINTAINED (LATCHING), SPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM X 24MM LENS, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 694183
Product Name Pushbutton
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 933812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details