IDEC Corporation Switch, Pushbutton, Spdt, 3A, 250V; Product Range Idec AL2M-M11PG

Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:A2 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:A2 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Idec - 25C5949 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Idec
25C5949
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Idec 25C5949
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:A2 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:A2 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPDT; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25C5949
Product Name Switch, Pushbutton, Spdt, 3A, 250V; Product Range Idec
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1145920 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2416049-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details