PUSHBUTTON, MOM, RED, 40mm MUSH, 1/1
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
| Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABW411-R | 74K3614 | ABW411-R |
| Product Name | IDEC Pushbutton Non-Illuminated | Switch, Industrial Pushbutton, 40Mm; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |