IDEC Corporation Switch, Industrial Pushbutton, 40Mm; Product Range Idec ABW411-G

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 40Mm; Product Range Idec - 96F3640 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 40Mm; Product Range Idec
96F3640
Switch, Industrial Pushbutton, 40Mm; Product Range Idec 96F3640
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - ABW411-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABW411-G
Switches - Pushbutton Switches ABW411-G
22MM PUSHBUTTON GREEN

22MM PUSHBUTTON GREEN

Supplier's Site
IDEC Pushbutton Non-Illuminated - ABW411-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABW411-G
IDEC Pushbutton Non-Illuminated ABW411-G
PUSHBUTTON, MOM, GRN, 40mm MUSH, 1/1

PUSHBUTTON, MOM, GRN, 40mm MUSH, 1/1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 96F3640 ABW411-G ABW411-G
Product Name Switch, Industrial Pushbutton, 40Mm; Product Range Idec Switches - Pushbutton Switches IDEC Pushbutton Non-Illuminated
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Max Current Rating 0.1000 amps
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details