SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Red, 40mm Mush,
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, MUSHROOM HEAD 40MM, 1NO, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABW410-R | 74K3613 | ABW410-R | 681613 |
| Product Name | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 40Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | |||
| Max Current Rating | 10 amps |