IDEC Corporation Switch;MUSHROOMTYPE:EMERGENCYSTOP-Momentary Pushbutton;7/8"MIN.Size;RED;1NO ABW410-R

Description
1⁄4 HP @ 120 V Power Source, TW NEMA Style Switches with Snap-On Contacts General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Description
1⁄4 HP @ 120 V Power Source, TW NEMA Style Switches with Snap-On Contacts General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

Suppliers

Company
Product
Description
Supplier Links
Switch;MUSHROOMTYPE:EMERGENCYSTOP-Momentary Pushbutton;7/8
Fort Worth, TX, USA
Switch;MUSHROOMTYPE:EMERGENCYSTOP-Momentary Pushbutton;7/8"MIN.Size;RED;1NO
70172529
Switch;MUSHROOMTYPE:EMERGENCYSTOP-Momentary Pushbutton;7/8"MIN.Size;RED;1NO 70172529
1⁄4 HP @ 120 V Power Source, TW NEMA Style Switches with Snap-On Contacts General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

1⁄4 HP @ 120 V Power Source, TW NEMA Style Switches with Snap-On Contacts
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Emergency Stop Switches
Product Number 70172529
Product Name Switch;MUSHROOMTYPE:EMERGENCYSTOP-Momentary Pushbutton;7/8"MIN.Size;RED;1NO
Mechanical Life 5000000 (#)
Operating Temperature -13 to 122 F (-25 to 50 C)
Actuation Type Pushbutton
Normally Open Contacts 1 #
Normally Closed Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
30mm Trigger Action E-Stop 800H PB - 800H-TFRXJETQH2RAF - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details