SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Blk, 40mm Mush, 1NO
22MM PUSHBUTTON BLACK
| Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 96F3635 | ABW410-B | ABW410-B |
| Product Name | Switch, Industrial Pushbutton, 40Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |