PUSHBUTTON, MOM, RED, 40mm MUSH, 1NC
SWITCH, INDUSTRIAL PUSHBUTTON, 40MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, MUSHROOM HEAD 40MM, 1NC, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-ABW401-R-ND | ABW401-R | 74K3611 | ABW401-R | 681539 |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch, Industrial Pushbutton, 40Mm; Product Range Idec | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Screw Terminals | Screw Terminals |