IDEC Corporation Switch;MushroomType:EmergencyStop-Momentary Pushbutton;7/8"Min.Size;Red;1NC ABW401-R

Description
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Description
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

Suppliers

Company
Product
Description
Supplier Links
Switch;MushroomType:EmergencyStop-Momentary Pushbutton;7/8
Fort Worth, TX, USA
Switch;MushroomType:EmergencyStop-Momentary Pushbutton;7/8"Min.Size;Red;1NC
70172530
Switch;MushroomType:EmergencyStop-Momentary Pushbutton;7/8"Min.Size;Red;1NC 70172530
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA. IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.

General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.

  • IDEC Assembled Control Units Are UL Listed, CSA Certified and CE marked.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Emergency Stop Switches
Product Number 70172530
Product Name Switch;MushroomType:EmergencyStop-Momentary Pushbutton;7/8"Min.Size;Red;1NC
Actuation Type Pushbutton
Normally Open Contacts 1 #
Normally Closed Contacts 1 #
Maximum Current Rating 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers