PUSHBUTTON,1NO / 1NC,10A,440V,SOLDER;
22MM PUSHBUTTON RED
Pushbutton, Mom, Red, Ext, 1NO/1NC,
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 06C0760 | ABW211-R | ABW211-R |
| Product Name | Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Features | RoHS |