IDEC Corporation Switch, Industrial Pushbutton, 22Mm; Product Range Idec ABW210-BGR

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 74K3609 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
74K3609
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 74K3609
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 74K3609
Product Name Switch, Industrial Pushbutton, 22Mm; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 76613436 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details