IDEC Corporation Pushbutton Switches ABW120-BGR

Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1406-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1406-ND
Pushbutton Switches 1885-1406-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Front

Pushbutton Switch DPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton - 18618907 - Radwell International
Willingboro, NJ, United States
Pushbutton
18618907
Pushbutton 18618907
PUSHBUTTON SWITCH, TW SERIES, 22.3 MM, DPST-NO, MOMENTARY, ROUND FLUSH, BLACK/GREEN/RED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, TW SERIES, 22.3 MM, DPST-NO, MOMENTARY, ROUND FLUSH, BLACK/GREEN/RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 20C2516 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
20C2516
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 20C2516
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black, Green, Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - ABW120-BGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABW120-BGR
Switches - Pushbutton Switches ABW120-BGR
TW FLUSH PB

TW FLUSH PB

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1406-ND 18618907 20C2516 ABW120-BGR
Product Name Pushbutton Switches Pushbutton Switch, Industrial Pushbutton, 22Mm; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 52627807 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - M 660 - M1R 660-11-K-Y 1,5M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details