22MM PUSHBUTTON GREEN
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, FLUSH, 1NO-1NC, STANDARD, GREEN. FREE 2 YEAR RADWELL WARRANTY
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Grn, Flush, 1/1,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-ABW111-G-ND | ABW111-G | 685377 | 84H9913 | ABW111-G |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |||
| Terminal Type | Screw Terminals |