IDEC Corporation Pushbutton ABW111-B.R.G

Description
PUSHBUTTON SWITCH, MOMENTARY OPERATION, NON-ILLUMINATED, ROUND FLUSH ACTUATOR, 1 NO / 1 NC, 10 AMP, 220 VAC VOLTAGE RATING, 600 VAC DIELECTRIC, 22 MM MOUNTING HOLE SIZE, BEZEL MOUNT, OILTIGHT, RED/BLACK/GREEN CAPS. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH, MOMENTARY OPERATION, NON-ILLUMINATED, ROUND FLUSH ACTUATOR, 1 NO / 1 NC, 10 AMP, 220 VAC VOLTAGE RATING, 600 VAC DIELECTRIC, 22 MM MOUNTING HOLE SIZE, BEZEL MOUNT, OILTIGHT, RED/BLACK/GREEN CAPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 685371 - Radwell International
Willingboro, NJ, United States
Pushbutton
685371
Pushbutton 685371
PUSHBUTTON SWITCH, MOMENTARY OPERATION, NON-ILLUMINATED, ROUND FLUSH ACTUATOR, 1 NO / 1 NC, 10 AMP, 220 VAC VOLTAGE RATING, 600 VAC DIELECTRIC, 22 MM MOUNTING HOLE SIZE, BEZEL MOUNT, OILTIGHT, RED/BLACK/GREEN CAPS. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, MOMENTARY OPERATION, NON-ILLUMINATED, ROUND FLUSH ACTUATOR, 1 NO / 1 NC, 10 AMP, 220 VAC VOLTAGE RATING, 600 VAC DIELECTRIC, 22 MM MOUNTING HOLE SIZE, BEZEL MOUNT, OILTIGHT, RED/BLACK/GREEN CAPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 685371
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-ABM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 918324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Micro switches - M 687 - M 687-11-3-8R -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details