22MM PUSHBUTTON YELLOW
Pushbutton, Mom, Ylw, Flush, 1NO,
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, FLUSH, 1NO, STANDARD, YELLOW. FREE 2 YEAR RADWELL WARRANTY
22MM PUSHBUTTON YELLOW
| DigiKey | Galco Industrial Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-ABW110-Y-ND | ABW110-Y | 685369 | ABW110-Y |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Flush Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals |