SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pusbbutton, Mom, Red, Flush, 1NO,
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, FLUSH, 1NO, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-ABW110-R-ND | 09C9432 | ABW110-R | 456706 | ABW110-R |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | IDEC Pushbutton Non-Illuminated | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Flush Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Closed (NC) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Connector |