Pushbutton Switch SPST-NO Standard Panel Mount, Front
Win Source Part Number: 1315877-ABW110-BGR
Category: Switches>Pushbutton Switches
Series: TW
Type: Standard
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - AC: 110 V
Voltage Rating - DC: 24 V
Panel Cutout Dimensions: Circular - 22.30mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Flush
Mechanical Life: 5,000,000 Cycles
Color - Actuator/Cap: Black, Green, Red
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -25°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A (AC), 8A (DC)
HTSUS: 8536.50.9035
Mfr: IDEC
Base Product Number: ABW110
PUSHBUTTON, 22MM, MOMENTARY, BLACK GREEN & RED COVERS, 1 NORMALLY OPEN, FLUSH, STANDARD. FREE 2 YEAR RADWELL WARRANTY
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton 22mm Flush 1NO
PUSHBUTTON 22MM FLUSH 1NO
| DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-1566-ND | 1315877-ABW110-BGR | 685327 | 39X1262 | ABW110-BGR | ABW110-BGR |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals |