IDEC Corporation Pushbutton Switches ABW110-B

Description
22MM PUSHBUTTON BLACK
Request a Quote Datasheet
Description
22MM PUSHBUTTON BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-ABW110-B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-ABW110-B-ND
Pushbutton Switches 1885-ABW110-B-ND
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Buy Now Datasheet
Pushbutton Switches - ABW110-B - 1146757-ABW110-B - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - ABW110-B
1146757-ABW110-B
Pushbutton Switches - ABW110-B 1146757-ABW110-B
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146757-ABW110-B Termination: Screw Contact Material: Silver Orientation: Straight Actuator Length: 0 m Electrical Life: 10 Mcycles Mechanical Life: 5 Mcycles Categories: Pushbutton Switches Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Panel RoHS: Compliant Min Operating Temperature: -25 °C Max Voltage Rating (AC): 110 V Max Voltage Rating (DC): 110 V Throw Configuration: SPST Max Operating Temperature: 50 °C

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146757-ABW110-B
Termination: Screw
Contact Material: Silver
Orientation: Straight
Actuator Length: 0 m
Electrical Life: 10 Mcycles
Mechanical Life: 5 Mcycles
Categories: Pushbutton Switches
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 110 V
Max Voltage Rating (DC): 110 V
Throw Configuration: SPST
Max Operating Temperature: 50 °C

Buy Now
Switches - Pushbutton Switches - ABW110-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABW110-B
Switches - Pushbutton Switches ABW110-B
22MM PUSHBUTTON BLACK

22MM PUSHBUTTON BLACK

Supplier's Site
Pushbutton - 456699 - Radwell International
Willingboro, NJ, United States
Pushbutton
456699
Pushbutton 456699
PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, FLUSH, 1NO, STANDARD, BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, NON-ILLUMINATED, MOMENTARY, OCTAGONAL, TW SERIES, FLUSH, 1NO, STANDARD, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pushbutton Non-Illuminated - ABW110-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABW110-B
IDEC Pushbutton Non-Illuminated ABW110-B
Pushbutton, Mom, Blk, Flush, 1NO,

Pushbutton, Mom, Blk, Flush, 1NO,

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-ABW110-B-ND 1146757-ABW110-B ABW110-B 456699 ABW110-B
Product Name Pushbutton Switches Pushbutton Switches - ABW110-B Switches - Pushbutton Switches Pushbutton IDEC Pushbutton Non-Illuminated
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Connector
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 928506 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details