SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
General Specifications. Contact Ratings: Single Throw, Double Make/Double Break. Max. Carry Current: 10 A. Max. Insulation Voltage: 600 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 6 A @ 120 V, 3 A @ 240 V, 1.5 A @ 480 V, 1.2 A @ 600 V; DC (resistive load) — 4 A @ 24 V, 2 A @ 120 V, 1.1 A @ 240 V. Termination: M3.5 screw terminal. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 5,000,000 operations. All others: 500,000 operations. Electrical Life: 500,000 operations at max. rated load. LED Lamp Ratings: 24 VAC/VDC @ 10 mA, 120 VAC @ 10 mA.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 74K3606 | 70172518 |
| Product Name | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Switch,Pushbutton,Flush Mount,MomentaryAction,Black,Red,Green,1NO,Miniature |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | RoHS |