IDEC Corporation Pushbutton Switches - ABFW111-B ABFW111-B

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049184-ABFW111-B Categories: Pushbutton Switches Alternative Parts (Cross-Reference): ABFW111-BABFW111B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049184-ABFW111-B Categories: Pushbutton Switches Alternative Parts (Cross-Reference): ABFW111-BABFW111B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ABFW111-B - 1049184-ABFW111-B - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - ABFW111-B
1049184-ABFW111-B
Pushbutton Switches - ABFW111-B 1049184-ABFW111-B
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049184-ABFW111-B Categories: Pushbutton Switches Alternative Parts (Cross-Reference): ABFW111-BABFW111B; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049184-ABFW111-B
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): ABFW111-BABFW111B;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
IDEC Pushbutton Non-Illuminated - ABFW111-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABFW111-B
IDEC Pushbutton Non-Illuminated ABFW111-B
TW PB Rnd Rcssd w/Shrd Mom 1NO/1NC

TW PB Rnd Rcssd w/Shrd Mom 1NO/1NC

Supplier's Site
Pb Switch, Spst, 10A, 110V, Panel; Product Range Idec - 05N1765 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 10A, 110V, Panel; Product Range Idec
05N1765
Pb Switch, Spst, 10A, 110V, Panel; Product Range Idec 05N1765
PB SWITCH, SPST, 10A, 110V, PANEL; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 10A, 110V, PANEL; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1049184-ABFW111-B ABFW111-B 05N1765
Product Name Pushbutton Switches - ABFW111-B IDEC Pushbutton Non-Illuminated Pb Switch, Spst, 10A, 110V, Panel; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TAM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1116527 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 26096578 - Radwell International
Allen-Bradley / Rockwell Automation
View Details