IDEC CORPORATION
ABFD410N-B -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ABFD410N-B
Description
PUSHBUTTON 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ABFD410N-B |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details
Max Current Rating
0.1000 amps
Max AC Voltage Rating
42 volts
Max DC Voltage Rating
60 volts
View Details
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details