IDEC CORPORATION
ABFD211N-Y -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ABFD211N-Y
Description
PUSHBUTTON 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ABFD211N-Y |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details