RECESSED PUSH BUTTON, 30MM SIZE, MOMENTARY 1NO CONTACT, BLACK BUTTON CAP, 600V RATING. FREE 2 YEAR RADWELL WARRANTY
Pushbutton, Mom, Blk, Flush, 1NO,
30MM MOM REC PB 1NO BLK
| Radwell International | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 101867356 | ABFD110NUB | ABFD110NUB |
| Product Name | Pushbutton | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Switch Type | Tact Switch | ||
| Actuator Specifications | Recessed Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals |