IDEC Corporation IDEC Pushbutton Non-Illuminated ABD401NUR

Description
Pushbutton, 30mm Mom 65mm Mush 1NC
Datasheet
Description
Pushbutton, 30mm Mom 65mm Mush 1NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - ABD401NUR - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABD401NUR
IDEC Pushbutton Non-Illuminated ABD401NUR
Pushbutton, 30mm Mom 65mm Mush 1NC

Pushbutton, 30mm Mom 65mm Mush 1NC

Supplier's Site
Pb Switch, Spst-Nc, 10A, 110Vac, Screw; Product Range Idec - 59AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 110Vac, Screw; Product Range Idec
59AC9009
Pb Switch, Spst-Nc, 10A, 110Vac, Screw; Product Range Idec 59AC9009
PB SWITCH, SPST-NC, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ABD401NUR 59AC9009
Product Name IDEC Pushbutton Non-Illuminated Pb Switch, Spst-Nc, 10A, 110Vac, Screw; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010C24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 16425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details