IDEC CORPORATION
ABD401N-G -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ABD401N-G
Description
PUSHBUTTON 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ABD401N-G |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details
Max AC Voltage Rating
24 volts
Max DC Voltage Rating
24 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details