IDEC Corporation Pushbutton Switches ABD311NUR

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ABD311NUR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ABD311NUR-ND
Pushbutton Switches ABD311NUR-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - ABD311NUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABD311NUR
Switches - Pushbutton Switches ABD311NUR
30MM MOM 40MM MR 1NO 1NC RED

30MM MOM 40MM MR 1NO 1NC RED

Supplier's Site
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec - 59AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec
59AC8997
Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec 59AC8997
PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD311NUR-ND ABD311NUR 59AC8997
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.6439 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Turn Buttons - 2AML2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers