IDEC Corporation IDEC Pushbutton Non-Illuminated ABD310NUY

Description
Pushbutton, Mom, Ylw, 40mm Mush, 1NO
Datasheet
Description
Pushbutton, Mom, Ylw, 40mm Mush, 1NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - ABD310NUY - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
ABD310NUY
IDEC Pushbutton Non-Illuminated ABD310NUY
Pushbutton, Mom, Ylw, 40mm Mush, 1NO

Pushbutton, Mom, Ylw, 40mm Mush, 1NO

Supplier's Site
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec - 59AC8994 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec
59AC8994
Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec 59AC8994
PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 110VAC, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ABD310NUY
Switches - Pushbutton Switches ABD310NUY
30MM MOM 40MM MUSH 1NO YEL

30MM MOM 40MM MUSH 1NO YEL

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ABD310NUY 59AC8994 ABD310NUY
Product Name IDEC Pushbutton Non-Illuminated Pb Switch, Spst-No, 10A, 110Vac, Screw; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1743792 - RS Components, Ltd.
Specs
Actuator Specifications Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
4 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TGM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details