IDEC Corporation Pushbutton Switch; Product Range Idec ABD310N-R

Description
PUSHBUTTON SWITCH; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Idec - 96F3762 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Idec
96F3762
Pushbutton Switch; Product Range Idec 96F3762
PUSHBUTTON SWITCH; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:TWTD Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ABD310N-R
Switches - Pushbutton Switches ABD310N-R
PUSHBUTTON 30MM

PUSHBUTTON 30MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 96F3762 ABD310N-R
Product Name Pushbutton Switch; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details