IDEC Corporation Switches - Pushbutton Switches ABD220N-G

Description
PUSHBUTTON 30MM
Description
PUSHBUTTON 30MM

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - ABD220N-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ABD220N-G
Switches - Pushbutton Switches ABD220N-G
PUSHBUTTON 30MM

PUSHBUTTON 30MM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches
Product Number ABD220N-G
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details