IDEC Corporation Pushbutton Switches - ABD122N-G ABD122N-G

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054551-ABD122N-G Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054551-ABD122N-G Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ABD122N-G - 1054551-ABD122N-G - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - ABD122N-G
1054551-ABD122N-G
Pushbutton Switches - ABD122N-G 1054551-ABD122N-G
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054551-ABD122N-G Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054551-ABD122N-G
Categories: Pushbutton Switches
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1054551-ABD122N-G
Product Name Pushbutton Switches - ABD122N-G
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details