Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton, Mom, Red, Flush, 1/1,
30MM MOM 40MM MUSH 1NO 1NC RED
PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABD111NUR-ND | ABD111NUR | ABD111NUR | 59AC8937 |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals |