Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
30MM MOM 40MM MUSH 1NO1NC BRG
Pushbutton, Mom, Blk/Grn/Red, 1/1,
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ABD111NUBGR-ND | 59AC8935 | ABD111NUBGR | ABD111NUBGR |
| Product Name | Pushbutton Switches | Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals | Screw Terminals |