PB SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
30MM MOM 40MM MUSH 1NO 1NC BLK
Pushbutton, Mom, Blk, Flush, 1/1,
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 59AC8934 | ABD111NUB | ABD111NUB |
| Product Name | Pb Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Features | RoHS | ||
| Actuator Specifications | Flush Pushbutton |